API Delevan, Inc. Fixed Inductors HF1008-621F

Description
620nH Unshielded Inductor 290mA 1.75Ohm Max Nonstandard
Request a Quote Datasheet
Description
620nH Unshielded Inductor 290mA 1.75Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-621F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-621F-ND
Fixed Inductors HF1008-621F-ND
620nH Unshielded Inductor 290mA 1.75Ohm Max Nonstandard

620nH Unshielded Inductor 290mA 1.75Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-621F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Surface Mount Inductors - 1702821 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details