API Delevan, Inc. Fixed Inductors HF1008-561J

Description
560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-561J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-561J-ND
Fixed Inductors HF1008-561J-ND
560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard

560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-561J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details