API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors ER1840-102JP

Description
Win Source Part Number: 1057622-ER1840-102JP Category: Inductors, Coils, Chokes>Fixed Inductors Series: ER1840 Type: Molded Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 200 nH Standard Package: 2,500 Tolerance: ±5% Material - Core: Phenolic Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 415MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.437" L (4.75mm x 11.10mm) Alternative Parts (Cross-Reference): ER1840-102JPER1840-1 02JP TR 2500; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 2.7 A Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: ER1840-102JP TR 2500,ER1840-102JP-MI L RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1057622-ER1840-102JP Category: Inductors, Coils, Chokes>Fixed Inductors Series: ER1840 Type: Molded Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 200 nH Standard Package: 2,500 Tolerance: ±5% Material - Core: Phenolic Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 415MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.437" L (4.75mm x 11.10mm) Alternative Parts (Cross-Reference): ER1840-102JPER1840-1 02JP TR 2500; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 2.7 A Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: ER1840-102JP TR 2500,ER1840-102JP-MI L RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1057622-ER1840-102JP
Inductors, Coils, Chokes - Fixed Inductors 1057622-ER1840-102JP
Win Source Part Number: 1057622-ER1840-102JP Category: Inductors, Coils, Chokes>Fixed Inductors Series: ER1840 Type: Molded Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 200 nH Standard Package: 2,500 Tolerance: ±5% Material - Core: Phenolic Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 415MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.437" L (4.75mm x 11.10mm) Alternative Parts (Cross-Reference): ER1840-102JPER1840-1 02JP TR 2500; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 2.7 A Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: ER1840-102JP TR 2500,ER1840-102JP-MI L RoHS Status: RoHS non-compliant

Win Source Part Number: 1057622-ER1840-102JP
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ER1840
Type: Molded
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 200 nH
Standard Package: 2,500
Tolerance: ±5%
Material - Core: Phenolic
Q @ Freq: 50 @ 25MHz
Frequency - Self Resonant: 415MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.437" L (4.75mm x 11.10mm)
Alternative Parts (Cross-Reference): ER1840-102JPER1840-102JP TR 2500;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: ER1840-102JP TR 2500,ER1840-102JP-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1057622-ER1840-102JP
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details