API Delevan, Inc. Fixed Inductors ER1537-24KM

Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-24KM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-24KM-ND
Fixed Inductors ER1537-24KM-ND
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-24KM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details