API Delevan, Inc. Fixed Inductors ER1537-24JM

Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-24JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-24JM-ND
Fixed Inductors ER1537-24JM-ND
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-24JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details