API Delevan, Inc. Fixed Inductors ER1537-23JM

Description
3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet
Description
3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-23JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-23JM-ND
Fixed Inductors ER1537-23JM-ND
3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-23JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers