API Delevan, Inc. Fixed Inductors ER1537-18KS

Description
1.8µH Unshielded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1038-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1038-1-ND
Fixed Inductors 1134-1038-1-ND
1.8µH Unshielded Inductor 525mA 650mOhm Max Axial

1.8µH Unshielded Inductor 525mA 650mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1038-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1038-2-ND
Fixed Inductors 1134-1038-2-ND
1.8µH Unshielded Inductor 525mA 650mOhm Max Axial

1.8µH Unshielded Inductor 525mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1038-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details