API Delevan, Inc. Fixed Inductors ER1537-17JR

Description
1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-17JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-17JR-ND
Fixed Inductors ER1537-17JR-ND
1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial

1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-17JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details