API Delevan, Inc. Fixed Inductors ER1537-16KP

Description
1.5µH Unshielded Molded Inductor 600mA 500mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Molded Inductor 600mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-16KP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-16KP-ND
Fixed Inductors ER1537-16KP-ND
1.5µH Unshielded Molded Inductor 600mA 500mOhm Max Axial

1.5µH Unshielded Molded Inductor 600mA 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-16KP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details