API Delevan, Inc. Fixed Inductors ER1537-108JM

Description
620nH Unshielded Molded Inductor 1.1A 150mOhm Max Axial
Request a Quote Datasheet
Description
620nH Unshielded Molded Inductor 1.1A 150mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-108JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-108JM-ND
Fixed Inductors ER1537-108JM-ND
620nH Unshielded Molded Inductor 1.1A 150mOhm Max Axial

620nH Unshielded Molded Inductor 1.1A 150mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-108JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers