API Delevan, Inc. Fixed Inductors ER1537-106JP

Description
430nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial
Request a Quote Datasheet
Description
430nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-106JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-106JP-ND
Fixed Inductors ER1537-106JP-ND
430nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial

430nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-106JP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details