API Delevan, Inc. Fixed Inductors ER1537-103JR

Description
240nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial
Request a Quote Datasheet
Description
240nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-103JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-103JR-ND
Fixed Inductors ER1537-103JR-ND
240nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial

240nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-103JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers