API Delevan, Inc. Fixed Inductors ER1537-102JR

Description
200nH Unshielded Molded Inductor 1.81A 55mOhm Max Axial
Request a Quote Datasheet
Description
200nH Unshielded Molded Inductor 1.81A 55mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-102JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-102JR-ND
Fixed Inductors ER1537-102JR-ND
200nH Unshielded Molded Inductor 1.81A 55mOhm Max Axial

200nH Unshielded Molded Inductor 1.81A 55mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-102JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details