API Delevan, Inc. Fixed Inductors ER1537-05JR

Description
390nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial
Request a Quote Datasheet
Description
390nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-05JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-05JR-ND
Fixed Inductors ER1537-05JR-ND
390nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial

390nH Unshielded Molded Inductor 1.225A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-05JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details