API Delevan, Inc. Fixed Inductors ER1537-02KR

Description
220nH Unshielded Inductor 1.81A 55mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Inductor 1.81A 55mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1196-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1196-2-ND
Fixed Inductors 1134-1196-2-ND
220nH Unshielded Inductor 1.81A 55mOhm Max Axial

220nH Unshielded Inductor 1.81A 55mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1196-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1196-1-ND
Fixed Inductors 1134-1196-1-ND
220nH Unshielded Inductor 1.81A 55mOhm Max Axial

220nH Unshielded Inductor 1.81A 55mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1196-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details