API Delevan, Inc. Fixed Inductors ER1025-92KR

Description
1mH Unshielded Inductor 28mA 72Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Inductor 28mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1243-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1243-1-ND
Fixed Inductors 1134-1243-1-ND
1mH Unshielded Inductor 28mA 72Ohm Max Axial

1mH Unshielded Inductor 28mA 72Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1243-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1243-2-ND
Fixed Inductors 1134-1243-2-ND
1mH Unshielded Inductor 28mA 72Ohm Max Axial

1mH Unshielded Inductor 28mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1243-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers