API Delevan, Inc. Fixed Inductors ER1025-16KR

Description
680nH Unshielded Inductor 495mA 600mOhm Max Axial
Request a Quote Datasheet
Description
680nH Unshielded Inductor 495mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1214-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1214-2-ND
Fixed Inductors 1134-1214-2-ND
680nH Unshielded Inductor 495mA 600mOhm Max Axial

680nH Unshielded Inductor 495mA 600mOhm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1316197-ER1025-16KR
Inductors, Coils, Chokes - Fixed Inductors 1316197-ER1025-16KR
Win Source Part Number: 1316197-ER1025-16KR Category: Inductors, Coils, Chokes>Fixed Inductors Series: Military, MIL-PRF-39010/08, ER1025 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 680 nH Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 28 @ 25MHz Frequency - Self Resonant: 275MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 495 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. RoHS Status: RoHS non-compliant

Win Source Part Number: 1316197-ER1025-16KR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Military, MIL-PRF-39010/08, ER1025
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 680 nH
Tolerance: ±10%
Material - Core: Phenolic
Q @ Freq: 28 @ 25MHz
Frequency - Self Resonant: 275MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 495 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1134-1214-2-ND 1316197-ER1025-16KR
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details