API Delevan, Inc. Fixed Inductors ER1025-14KS

Description
560nH Unshielded Inductor 545mA 500mOhm Max Axial
Request a Quote Datasheet
Description
560nH Unshielded Inductor 545mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1050-2-ND
Fixed Inductors 1134-1050-2-ND
560nH Unshielded Inductor 545mA 500mOhm Max Axial

560nH Unshielded Inductor 545mA 500mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1050-1-ND
Fixed Inductors 1134-1050-1-ND
560nH Unshielded Inductor 545mA 500mOhm Max Axial

560nH Unshielded Inductor 545mA 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1050-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers