API Delevan, Inc. Fixed Inductors ER1025-08KS

Description
330nH Unshielded Inductor 815mA 220mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Inductor 815mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1047-2-ND
Fixed Inductors 1134-1047-2-ND
330nH Unshielded Inductor 815mA 220mOhm Max Axial

330nH Unshielded Inductor 815mA 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1047-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers