API Delevan, Inc. Ferrite Beads and Chips EMI0603R-750

Description
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm
Request a Quote Datasheet
Description
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - EMI0603R-750-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
EMI0603R-750-ND
Ferrite Beads and Chips EMI0603R-750-ND
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number EMI0603R-750-ND
Product Name Ferrite Beads and Chips
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A129534TR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0603HP-30NXGLW - 1120289-0603HP-30NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers