API Delevan, Inc. Fixed Inductors DC780R-684K

Description
680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DC780R-684K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DC780R-684K-ND
Fixed Inductors DC780R-684K-ND
680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 1.6A 430mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DC780R-684K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details