API Delevan, Inc. Fixed Inductors DC780R-564K

Description
560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7853-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7853-ND
Fixed Inductors DN7853-ND
560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7853-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details