API Delevan, Inc. Fixed Inductors DC780R-334K

Description
330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7851-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7851-ND
Fixed Inductors DN7851-ND
330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 1.6A 305mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7851-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details