API Delevan, Inc. Fixed Inductors DC780R-155K

Description
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DC780R-155K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DC780R-155K-ND
Fixed Inductors DC780R-155K-ND
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DC780R-155K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers