API Delevan, Inc. Fixed Inductors DC780R-122L

Description
1.2µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DC780R-122L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DC780R-122L-ND
Fixed Inductors DC780R-122L-ND
1.2µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

1.2µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DC780R-122L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers