API Delevan, Inc. Fixed Inductors DC780R-104K

Description
100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7843-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7843-ND
Fixed Inductors DN7843-ND
100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - DC780R-104K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DC780R-104K
Fixed Inductors DC780R-104K
FIXED IND 100UH 4A 80 MOHM TH

FIXED IND 100UH 4A 80 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7843-ND DC780R-104K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details