API Delevan, Inc. Fixed Inductors DC780R-103K

Description
10µH Unshielded Wirewound Inductor 11.4A 9mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 11.4A 9mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7842-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7842-ND
Fixed Inductors DN7842-ND
10µH Unshielded Wirewound Inductor 11.4A 9mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 11.4A 9mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7842-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details