API Delevan, Inc. Fixed Inductors DC780-225K

Description
2.2mH Unshielded Wirewound Inductor 800mA 1.54Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 800mA 1.54Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2440-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2440-ND
Fixed Inductors DN2440-ND
2.2mH Unshielded Wirewound Inductor 800mA 1.54Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 800mA 1.54Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2440-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details