API Delevan, Inc. Fixed Inductors DC630R-563K

Description
56µH Unshielded Wirewound Inductor 3.77A 69mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 3.77A 69mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4784-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4784-ND
Fixed Inductors DN4784-ND
56µH Unshielded Wirewound Inductor 3.77A 69mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 3.77A 69mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4784-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details