API Delevan, Inc. Arrays, Signal Transformers - CMT4545-32M CMT4545-32M

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1005585-CMT4545-32M Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±20% Height: 0.250" (6.35mm) Number of Coils: 2 Inductance - Connected In Parallel: 200μH Current Rating - Parallel: 940mA Current Rating - Series: 470mA DC Resistance (DCR) - Parallel: 343 mOhm DC Resistance (DCR) - Series: 1.372 Ohm Categories: Inductors, Coils, Chokes Status: Active Test Inductance - Connected In Series: 805μH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1005585-CMT4545-32M Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±20% Height: 0.250" (6.35mm) Number of Coils: 2 Inductance - Connected In Parallel: 200μH Current Rating - Parallel: 940mA Current Rating - Series: 470mA DC Resistance (DCR) - Parallel: 343 mOhm DC Resistance (DCR) - Series: 1.372 Ohm Categories: Inductors, Coils, Chokes Status: Active Test Inductance - Connected In Series: 805μH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - CMT4545-32M
1005585-CMT4545-32M
Arrays, Signal Transformers - CMT4545-32M 1005585-CMT4545-32M
Manufacturer: API Delevan Inc. Win Source Part Number: 1005585-CMT4545-32M Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±20% Height: 0.250" (6.35mm) Number of Coils: 2 Inductance - Connected In Parallel: 200μH Current Rating - Parallel: 940mA Current Rating - Series: 470mA DC Resistance (DCR) - Parallel: 343 mOhm DC Resistance (DCR) - Series: 1.372 Ohm Categories: Inductors, Coils, Chokes Status: Active Test Inductance - Connected In Series: 805μH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: API Delevan Inc.
Win Source Part Number: 1005585-CMT4545-32M
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.250" (6.35mm)
Number of Coils: 2
Inductance - Connected In Parallel: 200μH
Current Rating - Parallel: 940mA
Current Rating - Series: 470mA
DC Resistance (DCR) - Parallel: 343 mOhm
DC Resistance (DCR) - Series: 1.372 Ohm
Categories: Inductors, Coils, Chokes
Status: Active
Test Inductance - Connected In Series: 805μH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1005585-CMT4545-32M
Product Name Arrays, Signal Transformers - CMT4545-32M
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details