API Delevan, Inc. Common Mode Chokes CM7560-396

Description
39mH @ 1kHz 2 Line Common Mode Choke Through Hole 440mA DCR 2.6Ohm
Request a Quote Datasheet
Description
39mH @ 1kHz 2 Line Common Mode Choke Through Hole 440mA DCR 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CM7560-396-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CM7560-396-ND
Common Mode Chokes CM7560-396-ND
39mH @ 1kHz 2 Line Common Mode Choke Through Hole 440mA DCR 2.6Ohm

39mH @ 1kHz 2 Line Common Mode Choke Through Hole 440mA DCR 2.6Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM7560-396-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details