API Delevan, Inc. Common Mode Chokes CM6149R-225

Description
2.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 180mA DCR 750mOhm
Request a Quote Datasheet
Description
2.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 180mA DCR 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 197-CM6149R-225TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
197-CM6149R-225TR-ND
Common Mode Chokes 197-CM6149R-225TR-ND
2.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 180mA DCR 750mOhm

2.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 180mA DCR 750mOhm

Buy Now Datasheet
Common Mode Chokes - 197-CM6149R-225DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
197-CM6149R-225DKR-ND
Common Mode Chokes 197-CM6149R-225DKR-ND
CMC 2.2MH 180MA 2LN SMD

CMC 2.2MH 180MA 2LN SMD

Buy Now Datasheet
Common Mode Chokes - 197-CM6149R-225CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
197-CM6149R-225CT-ND
Common Mode Chokes 197-CM6149R-225CT-ND
CMC 2.2MH 180MA 2LN SMD

CMC 2.2MH 180MA 2LN SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-CM6149R-225TR-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details