API Delevan, Inc. Common Mode Chokes CM1011R-755

Description
7.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 300mOhm
Request a Quote Datasheet
Description
7.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CM1011R-755-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CM1011R-755-ND
Common Mode Chokes CM1011R-755-ND
7.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 300mOhm

7.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM1011R-755-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers