API Delevan, Inc. Fixed Inductors 8532R-42J

Description
2.7mH Unshielded Inductor 250mA 5.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
2.7mH Unshielded Inductor 250mA 5.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-42J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-42J-ND
Fixed Inductors 8532R-42J-ND
2.7mH Unshielded Inductor 250mA 5.8Ohm Max 2-SMD

2.7mH Unshielded Inductor 250mA 5.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-42J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details