API Delevan, Inc. Fixed Inductors 8532R-34L

Description
560µH Unshielded Inductor 560mA 1.14Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 560mA 1.14Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7837TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7837TR-ND
Fixed Inductors DN7837TR-ND
560µH Unshielded Inductor 560mA 1.14Ohm Max Nonstandard

560µH Unshielded Inductor 560mA 1.14Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7837TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details