Win Source Part Number: 1183231-8532R-27L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 8532R
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.286" (7.26mm)
Standard Package: 480
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 330mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.860" L x 0.320" W (21.84mm x 8.12mm)
Alternative Parts (Cross-Reference): 8532R27L;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
Current Rating (Amps): 1.04 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: API Delevan Inc.
Other Names: 8532R-27L TR 480
Current - Saturation (Isat): 520mA
150µH Unshielded Inductor 1.04A 330mOhm Max Nonstandard
Inductor Power Molded/Unshielded Wirewound 150uH 15% 1KHz Ferrite 1.04A 0.33Ohm DCR 8532 T/R Product overview: 8532R-27L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 1KHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 1KHz, 1.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8532R-27L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1183231-8532R-27L | 8532R-27L-ND | 71-8532R-27L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 150uH 1KHz 1.04A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |