API Delevan, Inc. Fixed Inductors 8532R-21L

Description
47µH Unshielded Inductor 1.84A 104mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 1.84A 104mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7830CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7830CT-ND
Fixed Inductors DN7830CT-ND
47µH Unshielded Inductor 1.84A 104mOhm Max Nonstandard

47µH Unshielded Inductor 1.84A 104mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7830TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7830TR-ND
Fixed Inductors DN7830TR-ND
47µH Unshielded Inductor 1.84A 104mOhm Max Nonstandard

47µH Unshielded Inductor 1.84A 104mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7830CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details