API Delevan, Inc. Fixed Inductors 8532R-16H

Description
18µH Unshielded Inductor 2.84A 44mOhm Max 2-SMD
Request a Quote Datasheet
Description
18µH Unshielded Inductor 2.84A 44mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-16H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-16H-ND
Fixed Inductors 8532R-16H-ND
18µH Unshielded Inductor 2.84A 44mOhm Max 2-SMD

18µH Unshielded Inductor 2.84A 44mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-16H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details