API Delevan, Inc. Fixed Inductors 8532R-10J

Description
5.6µH Unshielded Inductor 3.84A 24mOhm Max 2-SMD
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 3.84A 24mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-10J-ND
Fixed Inductors 8532R-10J-ND
5.6µH Unshielded Inductor 3.84A 24mOhm Max 2-SMD

5.6µH Unshielded Inductor 3.84A 24mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-10J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details