API Delevan, Inc. Fixed Inductors 8532R-06J

Description
2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-06J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-06J-ND
Fixed Inductors 8532R-06J-ND
2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD

2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-06J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details