API Delevan, Inc. Fixed Inductors 8532-41L

Description
2.2mH Unshielded Inductor 280mA 4.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 280mA 4.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3241TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3241TR-ND
Fixed Inductors DN3241TR-ND
2.2mH Unshielded Inductor 280mA 4.4Ohm Max Nonstandard

2.2mH Unshielded Inductor 280mA 4.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3241TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details