API Delevan, Inc. Fixed Inductors 8532-36J

Description
820µH Unshielded Inductor 420mA 1.98Ohm Max 2-SMD
Request a Quote Datasheet
Description
820µH Unshielded Inductor 420mA 1.98Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-36J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-36J-ND
Fixed Inductors 8532-36J-ND
820µH Unshielded Inductor 420mA 1.98Ohm Max 2-SMD

820µH Unshielded Inductor 420mA 1.98Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-36J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details