Manufacturer: API Delevan Inc.
Win Source Part Number: 766338-8532-32L
Series: 8532
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 680mA
Shielding: Unshielded
Inductance: 390μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 320mA
Test Frequency: 1kHz
Family Name: Taxonomy Path
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 770 mOhm Max
Dimension: 0.860" L x 0.320" W (21.84mm x 8.12mm)
Height - Seated (Maximum): 0.286" (7.26mm)
Alternative Parts (Cross-Reference): MLP8527-393LT; M27/370-32T; 8532R-32L;
Introduction Date: September 10, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
390µH Unshielded Inductor 680mA 770mOhm Max Nonstandard
SMD Ferrite Inductor 390uH 15% 0.68A 0.77Ohm Product overview: 8532-32L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uH, 0.68A, 0.77Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390uH, 0.68A, 0.77Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8532-32L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 766338-8532-32L | DN3232TR-ND | 71-8532-32L |
| Product Name | Fixed Inductors - 8532-32L | Fixed Inductors | SMD 390uH 0.68A 0.77Ohm Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |