API Delevan, Inc. Fixed Inductors 8532-17L

Description
22µH Unshielded Inductor 2.66A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 2.66A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3217TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3217TR-ND
Fixed Inductors DN3217TR-ND
22µH Unshielded Inductor 2.66A 50mOhm Max Nonstandard

22µH Unshielded Inductor 2.66A 50mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3217TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details