API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors 5HCR-68

Description
Win Source Part Number: 958468-5HCR-68 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HCR Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Standard Package: 50 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open) DC Resistance (DCR): 35mOhm Max Dimension: 0.875" Dia x 1.125" L (22.23mm x 28.58mm) Alternative Parts (Cross-Reference): PM2110-680K-RC; PM2120-680K-RC; 1120-680K-RC; AIUR-15-680K; 3443R-44K; 5500R-683K5HCR-68 50 BULK; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: 5HCR-68 50 BULK Current - Saturation (Isat): 9A
Request a Quote Datasheet
Description
Win Source Part Number: 958468-5HCR-68 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HCR Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Standard Package: 50 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open) DC Resistance (DCR): 35mOhm Max Dimension: 0.875" Dia x 1.125" L (22.23mm x 28.58mm) Alternative Parts (Cross-Reference): PM2110-680K-RC; PM2120-680K-RC; 1120-680K-RC; AIUR-15-680K; 3443R-44K; 5500R-683K5HCR-68 50 BULK; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: 5HCR-68 50 BULK Current - Saturation (Isat): 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958468-5HCR-68
Inductors, Coils, Chokes - Fixed Inductors 958468-5HCR-68
Win Source Part Number: 958468-5HCR-68 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HCR Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Standard Package: 50 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open) DC Resistance (DCR): 35mOhm Max Dimension: 0.875" Dia x 1.125" L (22.23mm x 28.58mm) Alternative Parts (Cross-Reference): PM2110-680K-RC; PM2120-680K-RC; 1120-680K-RC; AIUR-15-680K; 3443R-44K; 5500R-683K5HCR-68 50 BULK; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: 5HCR-68 50 BULK Current - Saturation (Isat): 9A

Win Source Part Number: 958468-5HCR-68
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HCR
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 68 µH
Standard Package: 50
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Horizontal Cylinder (Open)
DC Resistance (DCR): 35mOhm Max
Dimension: 0.875" Dia x 1.125" L (22.23mm x 28.58mm)
Alternative Parts (Cross-Reference): PM2110-680K-RC; PM2120-680K-RC; 1120-680K-RC; AIUR-15-680K; 3443R-44K; 5500R-683K5HCR-68 50 BULK;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: API Delevan Inc.
Other Names: 5HCR-68 50 BULK
Current - Saturation (Isat): 9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 958468-5HCR-68
Product Name Inductors, Coils, Chokes - Fixed Inductors
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details