API Delevan, Inc. Fixed Inductors 5HC-5

Description
5µH Unshielded Wirewound Inductor 5A 12mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 5A 12mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5HC-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5HC-5-ND
Fixed Inductors 5HC-5-ND
5µH Unshielded Wirewound Inductor 5A 12mOhm Max Radial, Horizontal Cylinder (Open)

5µH Unshielded Wirewound Inductor 5A 12mOhm Max Radial, Horizontal Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5HC-5-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers