API Delevan, Inc. Fixed Inductors 5HC-150

Description
150µH Unshielded Wirewound Inductor 5A 60mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 5A 60mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5HC-150-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5HC-150-ND
Fixed Inductors 5HC-150-ND
150µH Unshielded Wirewound Inductor 5A 60mOhm Max Radial, Horizontal Cylinder (Open)

150µH Unshielded Wirewound Inductor 5A 60mOhm Max Radial, Horizontal Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5HC-150-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details