API Delevan, Inc. Fixed Inductors 5500R-475K

Description
4.7mH Unshielded Inductor 510mA 3.79Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Unshielded Inductor 510mA 3.79Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-475KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-475KTR-ND
Fixed Inductors 5500R-475KTR-ND
4.7mH Unshielded Inductor 510mA 3.79Ohm Max Nonstandard

4.7mH Unshielded Inductor 510mA 3.79Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-475KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details