Power Choke Unshielded Wirewound 390uH 10% 1KHz Ferrite 1.86A 0.288Ohm DCR T/R Product overview: 5500R-394K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uH, 1KHz, 1.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390uH, 1KHz, 1.86A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5500R-394K can be used for catalog matching and distributor lookup.
390µH Unshielded Inductor 1.86A 288mOhm Max Nonstandard
Manufacturer: API Delevan Inc.
Win Source Part Number: 1006100-5500R-394K
Packaging: Reel - TR
Current Rating: 1.86A
Inductance: 390μH
Height - Seated (Max): 0.520" (13.21mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 880mA
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 288 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-5500R-394K | 5500R-394KTR-ND | 1006100-5500R-394K |
| Product Name | 390uH 1KHz 1.86A Inductor and Choke | Fixed Inductors | Fixed Inductors - 5500R-394K |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 390 microH | 390 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 130 C (-67 to 266 F) | -55 to 130 C (-67 to 266 F) |