API Delevan, Inc. Fixed Inductors 5500R-185K

Description
1.8mH Unshielded Inductor 810mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.8mH Unshielded Inductor 810mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-185KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-185KTR-ND
Fixed Inductors 5500R-185KTR-ND
1.8mH Unshielded Inductor 810mA 1.5Ohm Max Nonstandard

1.8mH Unshielded Inductor 810mA 1.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-185KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Fixed Inductors - 0402CS-12NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details